Vishay Intertechnology, Inc. RES 97.6 OHM 0.225W 1% 2208 M55342E05B97D6RWS

Description
RES 97.6ohm 0.225W 1% 2208
Request a Quote Datasheet
Description
RES 97.6ohm 0.225W 1% 2208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6 OHM 0.225W 1% 2208 - M55342E05B97D6RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 0.225W 1% 2208
M55342E05B97D6RWS
RES 97.6 OHM 0.225W 1% 2208 M55342E05B97D6RWS
RES 97.6ohm 0.225W 1% 2208

RES 97.6ohm 0.225W 1% 2208

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E05B97D6RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E05B97D6RWS-ND
Chip Resistor - Surface Mount 764-M55342E05B97D6RWS-ND
97.6 Ohms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

97.6 Ohms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E05B97D6RWS 764-M55342E05B97D6RWS-ND
Product Name RES 97.6 OHM 0.225W 1% 2208 Chip Resistor - Surface Mount
Resistance Range 97.6 ohms 97.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2250 watts 0.2250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details