Vishay Intertechnology, Inc. RES 75K OHM 0.225W 0.1% 2208 M55342E05B75B0RWS

Description
RES 75Kohm 0.225W 0.1% 2208
Request a Quote Datasheet
Description
RES 75Kohm 0.225W 0.1% 2208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 0.225W 0.1% 2208 - M55342E05B75B0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 0.225W 0.1% 2208
M55342E05B75B0RWS
RES 75K OHM 0.225W 0.1% 2208 M55342E05B75B0RWS
RES 75Kohm 0.225W 0.1% 2208

RES 75Kohm 0.225W 0.1% 2208

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E05B75B0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E05B75B0RWS-ND
Chip Resistor - Surface Mount 764-M55342E05B75B0RWS-ND
75 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

75 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E05B75B0RWS 764-M55342E05B75B0RWS-ND
Product Name RES 75K OHM 0.225W 0.1% 2208 Chip Resistor - Surface Mount
Resistance Range 75000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2250 watts 0.2250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers