Vishay Intertechnology, Inc. RES 5.49K OHM 0.225W 0.1% 2208 M55342E05B5B49PWS

Description
RES 5.49Kohm 0.225W 0.1% 2208
Request a Quote Datasheet
Description
RES 5.49Kohm 0.225W 0.1% 2208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49K OHM 0.225W 0.1% 2208 - M55342E05B5B49PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 0.225W 0.1% 2208
M55342E05B5B49PWS
RES 5.49K OHM 0.225W 0.1% 2208 M55342E05B5B49PWS
RES 5.49Kohm 0.225W 0.1% 2208

RES 5.49Kohm 0.225W 0.1% 2208

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E05B5B49PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E05B5B49PWS-ND
Chip Resistor - Surface Mount 764-M55342E05B5B49PWS-ND
5.49 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

5.49 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E05B5B49PWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E05B5B49PWS
Chip Resistor - Surface Mount M55342E05B5B49PWS
RES SMD 5.49K OHM 0.225W 2208

RES SMD 5.49K OHM 0.225W 2208

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E05B5B49PWS 764-M55342E05B5B49PWS-ND M55342E05B5B49PWS
Product Name RES 5.49K OHM 0.225W 0.1% 2208 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 5490 ohms 5490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2250 watts 0.2250 watts 0.2250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573158 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10000 ohms
View Details