RES 4.02Kohm 0.225W 0.1% 2208
4.02 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
RES SMD 4.02K OHM 0.225W 2208
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | M55342E05B4B02PWS | 764-M55342E05B4B02PWS-ND | M55342E05B4B02PWS |
| Product Name | RES 4.02K OHM 0.225W 0.1% 2208 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Resistance Range | 4020 ohms | 4020 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 0.2250 watts | 0.2250 watts | 0.2250 watts |
| Configuration | Single Resistor | ||
| Category / Application | General Use |