Vishay Intertechnology, Inc. RES 26.7K OHM 0.225W 0.1% 2208 M55342E05B26B7RWS

Description
RES 26.7Kohm 0.225W 0.1% 2208
Request a Quote Datasheet
Description
RES 26.7Kohm 0.225W 0.1% 2208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 0.225W 0.1% 2208 - M55342E05B26B7RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 0.225W 0.1% 2208
M55342E05B26B7RWS
RES 26.7K OHM 0.225W 0.1% 2208 M55342E05B26B7RWS
RES 26.7Kohm 0.225W 0.1% 2208

RES 26.7Kohm 0.225W 0.1% 2208

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E05B26B7RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E05B26B7RWS-ND
Chip Resistor - Surface Mount 764-M55342E05B26B7RWS-ND
26.7 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

26.7 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E05B26B7RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E05B26B7RWS
Chip Resistor - Surface Mount M55342E05B26B7RWS
RES SMD 26.7K OHM 0.225W 2208

RES SMD 26.7K OHM 0.225W 2208

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E05B26B7RWS 764-M55342E05B26B7RWS-ND M55342E05B26B7RWS
Product Name RES 26.7K OHM 0.225W 0.1% 2208 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 26700 ohms 26700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2250 watts 0.2250 watts 0.2250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details