Vishay Intertechnology, Inc. RES 100K OHM 0.225W 0.1% 2208 M55342E05B100BRWS

Description
RES 100Kohm 0.225W 0.1% 2208
Request a Quote Datasheet
Description
RES 100Kohm 0.225W 0.1% 2208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 0.225W 0.1% 2208 - M55342E05B100BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 0.225W 0.1% 2208
M55342E05B100BRWS
RES 100K OHM 0.225W 0.1% 2208 M55342E05B100BRWS
RES 100Kohm 0.225W 0.1% 2208

RES 100Kohm 0.225W 0.1% 2208

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E05B100BRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E05B100BRWS-ND
Chip Resistor - Surface Mount 764-M55342E05B100BRWS-ND
100 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

100 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E05B100BRWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E05B100BRWS
Chip Resistor - Surface Mount M55342E05B100BRWS
RES SMD 100KOHM 0.1% 0.225W 2208

RES SMD 100KOHM 0.1% 0.225W 2208

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E05B100BRWS 764-M55342E05B100BRWS-ND M55342E05B100BRWS
Product Name RES 100K OHM 0.225W 0.1% 2208 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 100000 ohms 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2250 watts 0.2250 watts 0.2250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers