Vishay Intertechnology, Inc. RES 84.5K OHM 0.15W 1% 1605 M55342E04B84E5RWS

Description
RES 84.5Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 84.5Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5K OHM 0.15W 1% 1605 - M55342E04B84E5RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5K OHM 0.15W 1% 1605
M55342E04B84E5RWS
RES 84.5K OHM 0.15W 1% 1605 M55342E04B84E5RWS
RES 84.5Kohm 0.15W 1% 1605

RES 84.5Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B84E5RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B84E5RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B84E5RWS-ND
84.5 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

84.5 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B84E5RWS 764-M55342E04B84E5RWS-ND
Product Name RES 84.5K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 84500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573148 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 2.2 ohms
View Details