Vishay Intertechnology, Inc. RES 7.32K OHM 0.15W 1% 1605 M55342E04B7E32RWS

Description
RES 7.32Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 7.32Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32K OHM 0.15W 1% 1605 - M55342E04B7E32RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32K OHM 0.15W 1% 1605
M55342E04B7E32RWS
RES 7.32K OHM 0.15W 1% 1605 M55342E04B7E32RWS
RES 7.32Kohm 0.15W 1% 1605

RES 7.32Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B7E32RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B7E32RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B7E32RWS-ND
7.32 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

7.32 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B7E32RWS 764-M55342E04B7E32RWS-ND
Product Name RES 7.32K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 7320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details