Vishay Intertechnology, Inc. RES 73.2K OHM 0.15W 1% 1605 M55342E04B73E2RWS

Description
RES 73.2Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 73.2Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2K OHM 0.15W 1% 1605 - M55342E04B73E2RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2K OHM 0.15W 1% 1605
M55342E04B73E2RWS
RES 73.2K OHM 0.15W 1% 1605 M55342E04B73E2RWS
RES 73.2Kohm 0.15W 1% 1605

RES 73.2Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B73E2RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B73E2RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B73E2RWS-ND
73.2 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

73.2 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B73E2RWS 764-M55342E04B73E2RWS-ND
Product Name RES 73.2K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 73200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers