Vishay Intertechnology, Inc. RES 6.98K OHM 0.15W 1% 1605 M55342E04B6E98RTS

Description
RES 6.98Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 6.98Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98K OHM 0.15W 1% 1605 - M55342E04B6E98RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 0.15W 1% 1605
M55342E04B6E98RTS
RES 6.98K OHM 0.15W 1% 1605 M55342E04B6E98RTS
RES 6.98Kohm 0.15W 1% 1605

RES 6.98Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B6E98RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B6E98RTSTR-ND
Chip Resistor - Surface Mount 764-M55342E04B6E98RTSTR-ND
6.98 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

6.98 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B6E98RTS 764-M55342E04B6E98RTSTR-ND
Product Name RES 6.98K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 6980 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD164GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details