Vishay Intertechnology, Inc. RES 6.19K OHM 0.15W 0.1% 1605 M55342E04B6B19RWS

Description
RES 6.19Kohm 0.15W 0.1% 1605
Request a Quote
Description
RES 6.19Kohm 0.15W 0.1% 1605
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 0.15W 0.1% 1605 - M55342E04B6B19RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 0.15W 0.1% 1605
M55342E04B6B19RWS
RES 6.19K OHM 0.15W 0.1% 1605 M55342E04B6B19RWS
RES 6.19Kohm 0.15W 0.1% 1605

RES 6.19Kohm 0.15W 0.1% 1605

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342E04B6B19RWS
Product Name RES 6.19K OHM 0.15W 0.1% 1605
Resistance Range 6190 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 136294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details