Vishay Intertechnology, Inc. RES 68.1K OHM 0.15W 1% 1605 M55342E04B68E1RT5

Description
RES 68.1Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 68.1Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 0.15W 1% 1605 - M55342E04B68E1RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 0.15W 1% 1605
M55342E04B68E1RT5
RES 68.1K OHM 0.15W 1% 1605 M55342E04B68E1RT5
RES 68.1Kohm 0.15W 1% 1605

RES 68.1Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B68E1RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B68E1RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E04B68E1RT5TR-ND
68.1 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

68.1 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B68E1RT5 764-M55342E04B68E1RT5TR-ND
Product Name RES 68.1K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 68100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176090-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 191000 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details