Vishay Intertechnology, Inc. RES 681 OHM 0.15W 0.1% 1605 M55342E04B681ARWS

Description
RES 681ohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 681ohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 0.15W 0.1% 1605 - M55342E04B681ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 0.15W 0.1% 1605
M55342E04B681ARWS
RES 681 OHM 0.15W 0.1% 1605 M55342E04B681ARWS
RES 681ohm 0.15W 0.1% 1605

RES 681ohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B681ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B681ARWS-ND
Chip Resistor - Surface Mount 764-M55342E04B681ARWS-ND
681 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

681 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B681ARWS 764-M55342E04B681ARWS-ND
Product Name RES 681 OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 681 ohms 681 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details