Vishay Intertechnology, Inc. RES 5.36K OHM 0.15W 0.1% 1505 M55342E04B5B36RT5

Description
RES 5.36Kohm 0.15W 0.1% 1505
Request a Quote Datasheet
Description
RES 5.36Kohm 0.15W 0.1% 1505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36K OHM 0.15W 0.1% 1505 - M55342E04B5B36RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 0.15W 0.1% 1505
M55342E04B5B36RT5
RES 5.36K OHM 0.15W 0.1% 1505 M55342E04B5B36RT5
RES 5.36Kohm 0.15W 0.1% 1505

RES 5.36Kohm 0.15W 0.1% 1505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B5B36RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B5B36RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E04B5B36RT5TR-ND
5.36 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

5.36 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E04B5B36RT5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E04B5B36RT5
Chip Resistor - Surface Mount M55342E04B5B36RT5
RES SMD 5.36KOHM 0.1% 0.15W 1505

RES SMD 5.36KOHM 0.1% 0.15W 1505

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E04B5B36RT5 764-M55342E04B5B36RT5TR-ND M55342E04B5B36RT5
Product Name RES 5.36K OHM 0.15W 0.1% 1505 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 5360 ohms 5360 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details