Vishay Intertechnology, Inc. RES 5.1K OHM 0.15W 0.1% 1605 M55342E04B5B10RWS

Description
RES 5.1Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 5.1Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1K OHM 0.15W 0.1% 1605 - M55342E04B5B10RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K OHM 0.15W 0.1% 1605
M55342E04B5B10RWS
RES 5.1K OHM 0.15W 0.1% 1605 M55342E04B5B10RWS
RES 5.1Kohm 0.15W 0.1% 1605

RES 5.1Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B5B10RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B5B10RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B5B10RWS-ND
5.1 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

5.1 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B5B10RWS 764-M55342E04B5B10RWS-ND
Product Name RES 5.1K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 5100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details