Vishay Intertechnology, Inc. RES 511 OHM 0.15W 1% 1605 M55342E04B511DRWS

Description
RES 511ohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 511ohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 0.15W 1% 1605 - M55342E04B511DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 0.15W 1% 1605
M55342E04B511DRWS
RES 511 OHM 0.15W 1% 1605 M55342E04B511DRWS
RES 511ohm 0.15W 1% 1605

RES 511ohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B511DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B511DRWS-ND
Chip Resistor - Surface Mount 764-M55342E04B511DRWS-ND
511 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

511 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B511DRWS 764-M55342E04B511DRWS-ND
Product Name RES 511 OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details