Vishay Intertechnology, Inc. RES 511 OHM 0.15W 1% 1605 M55342E04B511DRT5

Description
RES 511ohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 511ohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 0.15W 1% 1605 - M55342E04B511DRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 0.15W 1% 1605
M55342E04B511DRT5
RES 511 OHM 0.15W 1% 1605 M55342E04B511DRT5
RES 511ohm 0.15W 1% 1605

RES 511ohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B511DRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B511DRT5TR-ND
Chip Resistor - Surface Mount 764-M55342E04B511DRT5TR-ND
511 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

511 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B511DRT5 764-M55342E04B511DRT5TR-ND
Product Name RES 511 OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers