Vishay Intertechnology, Inc. RES 4.75K OHM 0.15W 1% 1605 M55342E04B4E75RTS

Description
RES 4.75Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 4.75Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 0.15W 1% 1605 - M55342E04B4E75RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 0.15W 1% 1605
M55342E04B4E75RTS
RES 4.75K OHM 0.15W 1% 1605 M55342E04B4E75RTS
RES 4.75Kohm 0.15W 1% 1605

RES 4.75Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B4E75RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B4E75RTSTR-ND
Chip Resistor - Surface Mount 764-M55342E04B4E75RTSTR-ND
4.75 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

4.75 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B4E75RTS 764-M55342E04B4E75RTSTR-ND
Product Name RES 4.75K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 4750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers