Vishay Intertechnology, Inc. RES 46.4K OHM 0.15W 1% 1605 M55342E04B46E4RWS

Description
RES 46.4Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 46.4Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4K OHM 0.15W 1% 1605 - M55342E04B46E4RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM 0.15W 1% 1605
M55342E04B46E4RWS
RES 46.4K OHM 0.15W 1% 1605 M55342E04B46E4RWS
RES 46.4Kohm 0.15W 1% 1605

RES 46.4Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B46E4RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B46E4RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B46E4RWS-ND
46.4 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

46.4 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B46E4RWS 764-M55342E04B46E4RWS-ND
Product Name RES 46.4K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 46400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details