Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E04B392DRTS

Description
392 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
392 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E04B392DRTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B392DRTSTR-ND
Chip Resistor - Surface Mount 764-M55342E04B392DRTSTR-ND
392 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

392 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 392 OHM 0.15W 1% 1605 - M55342E04B392DRTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 0.15W 1% 1605
M55342E04B392DRTS
RES 392 OHM 0.15W 1% 1605 M55342E04B392DRTS
RES 392ohm 0.15W 1% 1605

RES 392ohm 0.15W 1% 1605

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342E04B392DRTSTR-ND M55342E04B392DRTS
Product Name Chip Resistor - Surface Mount RES 392 OHM 0.15W 1% 1605
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Resistance Range 392 ohms 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-2176763-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers