Vishay Intertechnology, Inc. RES 374 OHM 0.15W 0.1% 1605 M55342E04B374ARWS

Description
RES 374ohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 374ohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374 OHM 0.15W 0.1% 1605 - M55342E04B374ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 0.15W 0.1% 1605
M55342E04B374ARWS
RES 374 OHM 0.15W 0.1% 1605 M55342E04B374ARWS
RES 374ohm 0.15W 0.1% 1605

RES 374ohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B374ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B374ARWS-ND
Chip Resistor - Surface Mount 764-M55342E04B374ARWS-ND
374 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

374 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B374ARWS 764-M55342E04B374ARWS-ND
Product Name RES 374 OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 374 ohms 374 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers