Vishay Intertechnology, Inc. RES 365 OHM 0.15W 1% 1605 M55342E04B365DRT5

Description
RES 365ohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 365ohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 0.15W 1% 1605 - M55342E04B365DRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 0.15W 1% 1605
M55342E04B365DRT5
RES 365 OHM 0.15W 1% 1605 M55342E04B365DRT5
RES 365ohm 0.15W 1% 1605

RES 365ohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B365DRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B365DRT5TR-ND
Chip Resistor - Surface Mount 764-M55342E04B365DRT5TR-ND
365 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

365 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B365DRT5 764-M55342E04B365DRT5TR-ND
Product Name RES 365 OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers