Vishay Intertechnology, Inc. RES 301 OHM 0.15W 1% 1605 M55342E04B301DRTS

Description
RES 301ohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 301ohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 0.15W 1% 1605 - M55342E04B301DRTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 0.15W 1% 1605
M55342E04B301DRTS
RES 301 OHM 0.15W 1% 1605 M55342E04B301DRTS
RES 301ohm 0.15W 1% 1605

RES 301ohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B301DRTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B301DRTSTR-ND
Chip Resistor - Surface Mount 764-M55342E04B301DRTSTR-ND
301 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

301 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B301DRTS 764-M55342E04B301DRTSTR-ND
Product Name RES 301 OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details