Vishay Intertechnology, Inc. RES 301 OHM 0.15W 1% 1605 M55342E04B301DRT5

Description
RES 301ohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 301ohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 0.15W 1% 1605 - M55342E04B301DRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 0.15W 1% 1605
M55342E04B301DRT5
RES 301 OHM 0.15W 1% 1605 M55342E04B301DRT5
RES 301ohm 0.15W 1% 1605

RES 301ohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B301DRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B301DRT5TR-ND
Chip Resistor - Surface Mount 764-M55342E04B301DRT5TR-ND
301 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

301 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B301DRT5 764-M55342E04B301DRT5TR-ND
Product Name RES 301 OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567735 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD274GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details