Vishay Intertechnology, Inc. RES 2.74K OHM 0.15W 1% 1605 M55342E04B2E74RTS

Description
RES 2.74Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 2.74Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74K OHM 0.15W 1% 1605 - M55342E04B2E74RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 0.15W 1% 1605
M55342E04B2E74RTS
RES 2.74K OHM 0.15W 1% 1605 M55342E04B2E74RTS
RES 2.74Kohm 0.15W 1% 1605

RES 2.74Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B2E74RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B2E74RTSTR-ND
Chip Resistor - Surface Mount 764-M55342E04B2E74RTSTR-ND
2.74 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

2.74 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B2E74RTS 764-M55342E04B2E74RTSTR-ND
Product Name RES 2.74K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 2740 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers