Vishay Intertechnology, Inc. RES 2.43K OHM 0.15W 1% 1605 M55342E04B2E43RT5

Description
RES 2.43Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 2.43Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 0.15W 1% 1605 - M55342E04B2E43RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 0.15W 1% 1605
M55342E04B2E43RT5
RES 2.43K OHM 0.15W 1% 1605 M55342E04B2E43RT5
RES 2.43Kohm 0.15W 1% 1605

RES 2.43Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B2E43RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B2E43RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E04B2E43RT5TR-ND
2.43 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

2.43 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B2E43RT5 764-M55342E04B2E43RT5TR-ND
Product Name RES 2.43K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 2430 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers