Vishay Intertechnology, Inc. RES 2.94K OHM 0.15W 0.1% 1605 M55342E04B2B94RTS

Description
RES 2.94Kohm 0.15W 0.1% 1605
Request a Quote
Description
RES 2.94Kohm 0.15W 0.1% 1605
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.94K OHM 0.15W 0.1% 1605 - M55342E04B2B94RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94K OHM 0.15W 0.1% 1605
M55342E04B2B94RTS
RES 2.94K OHM 0.15W 0.1% 1605 M55342E04B2B94RTS
RES 2.94Kohm 0.15W 0.1% 1605

RES 2.94Kohm 0.15W 0.1% 1605

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342E04B2B94RTS
Product Name RES 2.94K OHM 0.15W 0.1% 1605
Resistance Range 2940 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details