Vishay Intertechnology, Inc. RES 2.49K OHM 0.15W 0.1% 1605 M55342E04B2B49RWS

Description
RES 2.49Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 2.49Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM 0.15W 0.1% 1605 - M55342E04B2B49RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 0.15W 0.1% 1605
M55342E04B2B49RWS
RES 2.49K OHM 0.15W 0.1% 1605 M55342E04B2B49RWS
RES 2.49Kohm 0.15W 0.1% 1605

RES 2.49Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B2B49RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B2B49RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B2B49RWS-ND
2.49 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

2.49 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B2B49RWS 764-M55342E04B2B49RWS-ND
Product Name RES 2.49K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 2490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2-2176762-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers