Vishay Intertechnology, Inc. RES 280 OHM 0.15W 0.1% 1605 M55342E04B280ARWS

Description
RES 280ohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 280ohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 0.15W 0.1% 1605 - M55342E04B280ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 0.15W 0.1% 1605
M55342E04B280ARWS
RES 280 OHM 0.15W 0.1% 1605 M55342E04B280ARWS
RES 280ohm 0.15W 0.1% 1605

RES 280ohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B280ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B280ARWS-ND
Chip Resistor - Surface Mount 764-M55342E04B280ARWS-ND
280 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

280 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B280ARWS 764-M55342E04B280ARWS-ND
Product Name RES 280 OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 280 ohms 280 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details