Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E04B25E5RWS

Description
25.5 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
25.5 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E04B25E5RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B25E5RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B25E5RWS-ND
25.5 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

25.5 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 25.5K OHM 0.15W 1% 1605 - M55342E04B25E5RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 0.15W 1% 1605
M55342E04B25E5RWS
RES 25.5K OHM 0.15W 1% 1605 M55342E04B25E5RWS
RES 25.5Kohm 0.15W 1% 1605

RES 25.5Kohm 0.15W 1% 1605

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342E04B25E5RWS-ND M55342E04B25E5RWS
Product Name Chip Resistor - Surface Mount RES 25.5K OHM 0.15W 1% 1605
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8254FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers