Vishay Intertechnology, Inc. RES 24.9K OHM 0.15W 1% 1605 M55342E04B24E9RT5

Description
RES 24.9Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 24.9Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 0.15W 1% 1605 - M55342E04B24E9RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 0.15W 1% 1605
M55342E04B24E9RT5
RES 24.9K OHM 0.15W 1% 1605 M55342E04B24E9RT5
RES 24.9Kohm 0.15W 1% 1605

RES 24.9Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B24E9RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B24E9RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E04B24E9RT5TR-ND
24.9 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

24.9 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B24E9RT5 764-M55342E04B24E9RT5TR-ND
Product Name RES 24.9K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 24900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details