Vishay Intertechnology, Inc. RES 243 OHM 0.15W 1% 1605 M55342E04B243DRWS

Description
RES 243ohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 243ohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 0.15W 1% 1605 - M55342E04B243DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 0.15W 1% 1605
M55342E04B243DRWS
RES 243 OHM 0.15W 1% 1605 M55342E04B243DRWS
RES 243ohm 0.15W 1% 1605

RES 243ohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B243DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B243DRWS-ND
Chip Resistor - Surface Mount 764-M55342E04B243DRWS-ND
243 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

243 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B243DRWS 764-M55342E04B243DRWS-ND
Product Name RES 243 OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details