Vishay Intertechnology, Inc. THIN FILM,1505,150MW,1.5K,1%,25PPM,R/.01%,T/R M55342E04B1E50RT5

Description
THIN FILM,1505,150MW,1.5K ,1%,25PPM,R/.01%,T/R
Request a Quote Datasheet
Description
THIN FILM,1505,150MW,1.5K ,1%,25PPM,R/.01%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1505,150MW,1.5K,1%,25PPM,R/.01%,T/R - M55342E04B1E50RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1505,150MW,1.5K,1%,25PPM,R/.01%,T/R
M55342E04B1E50RT5
THIN FILM,1505,150MW,1.5K,1%,25PPM,R/.01%,T/R M55342E04B1E50RT5
THIN FILM,1505,150MW,1.5K ,1%,25PPM,R/.01%,T/R

THIN FILM,1505,150MW,1.5K,1%,25PPM,R/.01%,T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B1E50RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B1E50RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E04B1E50RT5TR-ND
1.5 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.5 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B1E50RT5 764-M55342E04B1E50RT5TR-ND
Product Name THIN FILM,1505,150MW,1.5K,1%,25PPM,R/.01%,T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 1 to 0.0100 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Nonstandard
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details