Vishay Intertechnology, Inc. RES 1.7K OHM 0.15W 0.1% 1605 M55342E04B1B70RT0

Description
RES 1.7Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 1.7Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.7K OHM 0.15W 0.1% 1605 - M55342E04B1B70RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.7K OHM 0.15W 0.1% 1605
M55342E04B1B70RT0
RES 1.7K OHM 0.15W 0.1% 1605 M55342E04B1B70RT0
RES 1.7Kohm 0.15W 0.1% 1605

RES 1.7Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B1B70RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B1B70RT0TR-ND
Chip Resistor - Surface Mount 764-M55342E04B1B70RT0TR-ND
1.7 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.7 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B1B70RT0 764-M55342E04B1B70RT0TR-ND
Product Name RES 1.7K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 1700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details