Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E04B182BRWS

Description
182 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
182 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E04B182BRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B182BRWS-ND
Chip Resistor - Surface Mount 764-M55342E04B182BRWS-ND
182 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

182 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 182K OHM 0.15W 0.1% 1605 - M55342E04B182BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182K OHM 0.15W 0.1% 1605
M55342E04B182BRWS
RES 182K OHM 0.15W 0.1% 1605 M55342E04B182BRWS
RES 182Kohm 0.15W 0.1% 1605

RES 182Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - M55342E04B182BRWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E04B182BRWS
Chip Resistor - Surface Mount M55342E04B182BRWS
RES SMD 182K OHM 0.1% 0.15W 1505

RES SMD 182K OHM 0.1% 0.15W 1505

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342E04B182BRWS-ND M55342E04B182BRWS M55342E04B182BRWS
Product Name Chip Resistor - Surface Mount RES 182K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5104FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details