Vishay Intertechnology, Inc. RES 15.8K OHM 0.15W 0.1% 1605 M55342E04B15B8RWS

Description
RES 15.8Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 15.8Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8K OHM 0.15W 0.1% 1605 - M55342E04B15B8RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 0.15W 0.1% 1605
M55342E04B15B8RWS
RES 15.8K OHM 0.15W 0.1% 1605 M55342E04B15B8RWS
RES 15.8Kohm 0.15W 0.1% 1605

RES 15.8Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B15B8RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B15B8RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B15B8RWS-ND
15.8 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

15.8 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E04B15B8RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E04B15B8RWS
Chip Resistor - Surface Mount M55342E04B15B8RWS
RES SMD 15.8KOHM 0.1% 0.15W 1505

RES SMD 15.8KOHM 0.1% 0.15W 1505

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E04B15B8RWS 764-M55342E04B15B8RWS-ND M55342E04B15B8RWS
Product Name RES 15.8K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 15800 ohms 15800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2176090-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details