Vishay Intertechnology, Inc. RES 15.8K OHM 0.15W 0.1% 1605 M55342E04B15B8RWI

Description
RES 15.8Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 15.8Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8K OHM 0.15W 0.1% 1605 - M55342E04B15B8RWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 0.15W 0.1% 1605
M55342E04B15B8RWI
RES 15.8K OHM 0.15W 0.1% 1605 M55342E04B15B8RWI
RES 15.8Kohm 0.15W 0.1% 1605

RES 15.8Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B15B8RWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B15B8RWI-ND
Chip Resistor - Surface Mount 764-M55342E04B15B8RWI-ND
15.8 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

15.8 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B15B8RWI 764-M55342E04B15B8RWI-ND
Product Name RES 15.8K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 15800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details