15 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
THIN FILM,1505,150MW,15K,
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 764-M55342E04B15B0RWS-ND | M55342E04B15B0RWS |
| Product Name | Chip Resistor - Surface Mount | THIN FILM,1505,150MW,15K,.1%,25PPM,R/.01%,BULK |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Nonstandard | |
| Tolerance | 0.1000 +/- % | 0.1000 to 0.0100 +/- % |