Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E04B150ERWS

Description
150 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
150 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E04B150ERWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B150ERWS-ND
Chip Resistor - Surface Mount 764-M55342E04B150ERWS-ND
150 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

150 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 150K OHM 0.15W 1% 1605 - M55342E04B150ERWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 0.15W 1% 1605
M55342E04B150ERWS
RES 150K OHM 0.15W 1% 1605 M55342E04B150ERWS
RES 150Kohm 0.15W 1% 1605

RES 150Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - M55342E04B150ERWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E04B150ERWS
Chip Resistor - Surface Mount M55342E04B150ERWS
RES SMD 150K OHM 1% 0.15W 1505

RES SMD 150K OHM 1% 0.15W 1505

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342E04B150ERWS-ND M55342E04B150ERWS M55342E04B150ERWS
Product Name Chip Resistor - Surface Mount RES 150K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details