Vishay Intertechnology, Inc. RES 130 OHM 0.15W 1% 1605 M55342E04B130DRTS

Description
RES 130ohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 130ohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 0.15W 1% 1605 - M55342E04B130DRTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 0.15W 1% 1605
M55342E04B130DRTS
RES 130 OHM 0.15W 1% 1605 M55342E04B130DRTS
RES 130ohm 0.15W 1% 1605

RES 130ohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B130DRTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B130DRTSTR-ND
Chip Resistor - Surface Mount 764-M55342E04B130DRTSTR-ND
130 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

130 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B130DRTS 764-M55342E04B130DRTSTR-ND
Product Name RES 130 OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details