Vishay Intertechnology, Inc. RES 130 OHM 0.15W 1% 1605 M55342E04B130DRT5

Description
RES 130ohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 130ohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 0.15W 1% 1605 - M55342E04B130DRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 0.15W 1% 1605
M55342E04B130DRT5
RES 130 OHM 0.15W 1% 1605 M55342E04B130DRT5
RES 130ohm 0.15W 1% 1605

RES 130ohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B130DRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B130DRT5TR-ND
Chip Resistor - Surface Mount 764-M55342E04B130DRT5TR-ND
130 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

130 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B130DRT5 764-M55342E04B130DRT5TR-ND
Product Name RES 130 OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567557 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0043 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details