Vishay Intertechnology, Inc. RES 12.1K OHM 0.15W 1% 1605 M55342E04B12E1RTS

Description
RES 12.1Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 12.1Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 0.15W 1% 1605 - M55342E04B12E1RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 0.15W 1% 1605
M55342E04B12E1RTS
RES 12.1K OHM 0.15W 1% 1605 M55342E04B12E1RTS
RES 12.1Kohm 0.15W 1% 1605

RES 12.1Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B12E1RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B12E1RTSTR-ND
Chip Resistor - Surface Mount 764-M55342E04B12E1RTSTR-ND
12.1 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

12.1 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B12E1RTS 764-M55342E04B12E1RTSTR-ND
Product Name RES 12.1K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 12100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers