Vishay Intertechnology, Inc. RES 12.4K OHM 0.15W 0.1% 1605 M55342E04B12B4RT5

Description
RES 12.4Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 12.4Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4K OHM 0.15W 0.1% 1605 - M55342E04B12B4RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 0.15W 0.1% 1605
M55342E04B12B4RT5
RES 12.4K OHM 0.15W 0.1% 1605 M55342E04B12B4RT5
RES 12.4Kohm 0.15W 0.1% 1605

RES 12.4Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B12B4RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B12B4RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E04B12B4RT5TR-ND
12.4 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

12.4 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B12B4RT5 764-M55342E04B12B4RT5TR-ND
Product Name RES 12.4K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 12400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers