Vishay Intertechnology, Inc. RES 90.9K OHM 1/5W 0.1% 1005 M55342E03B90B9RWS

Description
RES 90.9Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 90.9Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 1/5W 0.1% 1005 - M55342E03B90B9RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1/5W 0.1% 1005
M55342E03B90B9RWS
RES 90.9K OHM 1/5W 0.1% 1005 M55342E03B90B9RWS
RES 90.9Kohm 1/5W 0.1% 1005

RES 90.9Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B90B9RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B90B9RWS-ND
Chip Resistor - Surface Mount 764-M55342E03B90B9RWS-ND
90.9 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

90.9 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B90B9RWS 764-M55342E03B90B9RWS-ND
Product Name RES 90.9K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 90900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details