Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E03B7B96RTS

Description
7.96 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
7.96 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E03B7B96RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B7B96RTSTR-ND
Chip Resistor - Surface Mount 764-M55342E03B7B96RTSTR-ND
7.96 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

7.96 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 7.96K OHM 1/5W 0.1% 1005 - M55342E03B7B96RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.96K OHM 1/5W 0.1% 1005
M55342E03B7B96RTS
RES 7.96K OHM 1/5W 0.1% 1005 M55342E03B7B96RTS
RES 7.96Kohm 1/5W 0.1% 1005

RES 7.96Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - M55342E03B7B96RTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E03B7B96RTS
Chip Resistor - Surface Mount M55342E03B7B96RTS
RES SMD 7.96K OHM 0.1% 1/5W 1005

RES SMD 7.96K OHM 0.1% 1/5W 1005

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342E03B7B96RTSTR-ND M55342E03B7B96RTS M55342E03B7B96RTS
Product Name Chip Resistor - Surface Mount RES 7.96K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details