Vishay Intertechnology, Inc. RES 6.11K OHM 1/5W 0.1% 1005 M55342E03B6B11RWS

Description
RES 6.11Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 6.11Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.11K OHM 1/5W 0.1% 1005 - M55342E03B6B11RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.11K OHM 1/5W 0.1% 1005
M55342E03B6B11RWS
RES 6.11K OHM 1/5W 0.1% 1005 M55342E03B6B11RWS
RES 6.11Kohm 1/5W 0.1% 1005

RES 6.11Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B6B11RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B6B11RWS-ND
Chip Resistor - Surface Mount 764-M55342E03B6B11RWS-ND
6.11 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

6.11 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B6B11RWS 764-M55342E03B6B11RWS-ND
Product Name RES 6.11K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 6110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details