Vishay Intertechnology, Inc. RES 649K OHM 1/5W 0.1% 1005 M55342E03B649BRWS

Description
RES 649Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 649Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649K OHM 1/5W 0.1% 1005 - M55342E03B649BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649K OHM 1/5W 0.1% 1005
M55342E03B649BRWS
RES 649K OHM 1/5W 0.1% 1005 M55342E03B649BRWS
RES 649Kohm 1/5W 0.1% 1005

RES 649Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B649BRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B649BRWS-ND
Chip Resistor - Surface Mount 764-M55342E03B649BRWS-ND
649 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

649 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B649BRWS 764-M55342E03B649BRWS-ND
Product Name RES 649K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 649000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details