Vishay Intertechnology, Inc. RES 5.11K OHM 1/5W 0.1% 1005 M55342E03B5B11RT0

Description
RES 5.11Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 5.11Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1/5W 0.1% 1005 - M55342E03B5B11RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/5W 0.1% 1005
M55342E03B5B11RT0
RES 5.11K OHM 1/5W 0.1% 1005 M55342E03B5B11RT0
RES 5.11Kohm 1/5W 0.1% 1005

RES 5.11Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B5B11RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B5B11RT0TR-ND
Chip Resistor - Surface Mount 764-M55342E03B5B11RT0TR-ND
5.11 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

5.11 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E03B5B11RT0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E03B5B11RT0
Chip Resistor - Surface Mount M55342E03B5B11RT0
RES SMD 5.11K OHM 0.1% 1/5W 1005

RES SMD 5.11K OHM 0.1% 1/5W 1005

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E03B5B11RT0 764-M55342E03B5B11RT0TR-ND M55342E03B5B11RT0
Product Name RES 5.11K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 5110 ohms 5110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 57.6 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details