Vishay Intertechnology, Inc. RES 470 OHM 1/5W 0.1% 1005 M55342E03B470ARWS

Description
RES 470ohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 470ohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/5W 0.1% 1005 - M55342E03B470ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/5W 0.1% 1005
M55342E03B470ARWS
RES 470 OHM 1/5W 0.1% 1005 M55342E03B470ARWS
RES 470ohm 1/5W 0.1% 1005

RES 470ohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B470ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B470ARWS-ND
Chip Resistor - Surface Mount 764-M55342E03B470ARWS-ND
470 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

470 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B470ARWS 764-M55342E03B470ARWS-ND
Product Name RES 470 OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 470 ohms 470 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4123FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 3-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9940 ohms
View Details
4 suppliers