Vishay Intertechnology, Inc. RES 45.3K OHM 1/5W 0.1% 1005 M55342E03B45B3RT1

Description
RES 45.3Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 45.3Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1/5W 0.1% 1005 - M55342E03B45B3RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/5W 0.1% 1005
M55342E03B45B3RT1
RES 45.3K OHM 1/5W 0.1% 1005 M55342E03B45B3RT1
RES 45.3Kohm 1/5W 0.1% 1005

RES 45.3Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B45B3RT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B45B3RT1TR-ND
Chip Resistor - Surface Mount 764-M55342E03B45B3RT1TR-ND
45.3 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

45.3 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B45B3RT1 764-M55342E03B45B3RT1TR-ND
Product Name RES 45.3K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 45300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1802FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers